OMEGA Engineering, Inc. Specialty Quick Coupling FTPMM

Description
Quick, convenient multiple couplings connect and disconnect several tubing lines at once and are easily made up from standard OMEGA ® Quick Couplings. Multiple mounts are available in thermoplastic or chrome-plated brass, 1/8" and 1/4" flow sizes. Various materials, flow, weight and space requirements are accommodated.
Datasheet
Description
Quick, convenient multiple couplings connect and disconnect several tubing lines at once and are easily made up from standard OMEGA ® Quick Couplings. Multiple mounts are available in thermoplastic or chrome-plated brass, 1/8" and 1/4" flow sizes. Various materials, flow, weight and space requirements are accommodated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Quick Coupling - FTPMM - OMEGA Engineering, Inc.
Norwalk, CT, USA
Specialty Quick Coupling
FTPMM
Specialty Quick Coupling FTPMM
Quick, convenient multiple couplings connect and disconnect several tubing lines at once and are easily made up from standard OMEGA ® Quick Couplings. Multiple mounts are available in thermoplastic or chrome-plated brass, 1/8" and 1/4" flow sizes. Various materials, flow, weight and space requirements are accommodated.

Quick, convenient multiple couplings connect and disconnect several tubing lines at once and are easily made up from standard OMEGA ® Quick Couplings. Multiple mounts are available in thermoplastic or chrome-plated brass, 1/8" and 1/4" flow sizes. Various materials, flow, weight and space requirements are accommodated.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Gas Fittings
Product Number FTPMM
Product Name Specialty Quick Coupling
Fitting Type Pipe Fitting; Quick Coupler
Quick Coupler Valving Double Shut-Off (optional feature); Single Shut-Off (optional feature)
Connection Type Barbed or Ribbed End (optional feature); Ferrule Connection (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

764LR Stainless Steel 316 Reducing Tee UHP Fitting Automatic Buttweld Reducing Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Adapter Fitting - 596-2IN-304SS-E - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Temperature -30 to 230 F (-34 to 110 C)
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Chrome-plated Quick Coupling - FT-MC - OMEGA Engineering, Inc.
Specs
Connection Type Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
Material Brass/Bronze
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details