OMEGA® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and spurious signals. A signal threshold control is provided which allows the user to set the input sensitivity above the ambient noise level, thereby eliminating any false signal on the output. Signal conditioners are available that can provide 4 to 20 mA, 0 to 5V, and scaled frequency pulse outputs that run on unregulated power supplies. Other units which run off 115 Vac provide both an unscaled pulse output and a 0 to 5V or 4 to 20 mA output. A zero and a span potentiometer allow for simple field adjustment of the analog outputs from the signal conditioners.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | FLSC-34 |
| Product Name | Integral Signal Conditioner |
| Data Acquisition | Input/Output Module |
| Form Factor | Panel / Chassis Mount |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |