Red Lion Controls, Inc. EB-PD-UPS PoE Splitter 48V-14V, 13W EB-PD-UPS-1

Description
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 14 VDC, 0.93 Amps Output Unmanaged Operation Extended Environmental Specifications -40°C to 75°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Lexan DIN-Rail Enclosure
Datasheet
Description
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 14 VDC, 0.93 Amps Output Unmanaged Operation Extended Environmental Specifications -40°C to 75°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Lexan DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB-PD-UPS PoE Splitter 48V-14V, 13W - EB-PD-UPS-1 - Red Lion Controls, Inc.
York, PA, United States
EB-PD-UPS PoE Splitter 48V-14V, 13W
EB-PD-UPS-1
EB-PD-UPS PoE Splitter 48V-14V, 13W EB-PD-UPS-1
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 14 VDC, 0.93 Amps Output Unmanaged Operation Extended Environmental Specifications -40°C to 75°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Lexan DIN-Rail Enclosure

  • Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable
  • Compact, Space Saving Package
  • IEEE 802.3af Compliant
  • One RJ-45 PoE Port (Data & Power In)
  • One RJ-45 Port (Data Out)
  • 14 VDC, 0.93 Amps Output
  • Unmanaged Operation
  • Extended Environmental Specifications
    • -40°C to 75°C Operating Temperature

  • Supports up to 15.4 Watts (Cable and PSE Dependent)
  • Full Wire Speed Communications
  • Power Status LED
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Power over Ethernet (PoE) Splitters
Product Number EB-PD-UPS-1
Product Name EB-PD-UPS PoE Splitter 48V-14V, 13W
Unlock Full Specs
to access all available technical data

Similar Products

Power over Ethernet (PoE) - 2084-BB-EPSG202-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Features Short Circuit Protection
Output Voltage 24 volts
View Details
Industrial Ethernet Switches - 1-2320401-3 - TE Connectivity
Specs
Applications Switches
View Details
Industrial PoE Splitter - IPS-342P - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details