Malvern Instruments, Inc. Asphalt Rheometer DSRII

Description
The world renowned Bohlin DSR II rheometer, the industry standard dynamic shear rheometer for SHRP and AASHTO asphalt test. (Complies with AASHTO TP5). Fully automated, robust and easy to use. Developed in close cooperation with SHRP researchers, the Bohlin DSR asphalt rheometer set new standards in asphalt testing technology offering precise and accurate unattended operation. Maximized Sample Throughput. For SHRP QC testing, sample throughout is of paramount importance. Therefore, every feature of the DSRII design has been implemented with the goal of minimizing the time required to make each measurement according to AASHTO TP5. Temperature Control - Bohlin's pioneering design. Bituminous materials are extremely temperature sensitive with large variations in their material properties over a fraction of a degree centigrade. Even small temperature gradients in the sample and errors between the sensor temperature and the mean sample temperature can render rheological data unreliable. To over come this problem, the Bohlin DSRII asphalt rheometer incorporates a clean, easy to use system which completely immerses the sample in a temperature controlled fluid (patented) complying fully with the SHRP testing protocol. Gap Setting - Simple and thermally stable. The DSRII gap can easily be changed to any desired value. For simplicity, both of the specification testing positions are clearly marked and can be easily selected. With most rheometer systems, the gap must be constantly reset during a days testing and must be readjusted every time the temperature or the measuring systems are changed. The Bohlin DSRII addresses both of these issues eliminating continual resetting of the gap to help optimize sample throughput and eliminate operator error. A Choice of Mechanical or Air Bearing. The DSRII rheometer is offered in two forms having either a Mechanical or an Air Bearing. Mechanical Bearing units can also be upgraded to Air Bearing units if testing requirements change.
Description
The world renowned Bohlin DSR II rheometer, the industry standard dynamic shear rheometer for SHRP and AASHTO asphalt test. (Complies with AASHTO TP5). Fully automated, robust and easy to use. Developed in close cooperation with SHRP researchers, the Bohlin DSR asphalt rheometer set new standards in asphalt testing technology offering precise and accurate unattended operation. Maximized Sample Throughput. For SHRP QC testing, sample throughout is of paramount importance. Therefore, every feature of the DSRII design has been implemented with the goal of minimizing the time required to make each measurement according to AASHTO TP5. Temperature Control - Bohlin's pioneering design. Bituminous materials are extremely temperature sensitive with large variations in their material properties over a fraction of a degree centigrade. Even small temperature gradients in the sample and errors between the sensor temperature and the mean sample temperature can render rheological data unreliable. To over come this problem, the Bohlin DSRII asphalt rheometer incorporates a clean, easy to use system which completely immerses the sample in a temperature controlled fluid (patented) complying fully with the SHRP testing protocol. Gap Setting - Simple and thermally stable. The DSRII gap can easily be changed to any desired value. For simplicity, both of the specification testing positions are clearly marked and can be easily selected. With most rheometer systems, the gap must be constantly reset during a days testing and must be readjusted every time the temperature or the measuring systems are changed. The Bohlin DSRII addresses both of these issues eliminating continual resetting of the gap to help optimize sample throughput and eliminate operator error. A Choice of Mechanical or Air Bearing. The DSRII rheometer is offered in two forms having either a Mechanical or an Air Bearing. Mechanical Bearing units can also be upgraded to Air Bearing units if testing requirements change.

Suppliers

Company
Product
Description
Supplier Links
Asphalt Rheometer - DSRII - Malvern Instruments, Inc.
Westborough, MA, USA
Asphalt Rheometer
DSRII
Asphalt Rheometer DSRII
The world renowned Bohlin DSR II rheometer, the industry standard dynamic shear rheometer for SHRP and AASHTO asphalt test. (Complies with AASHTO TP5). Fully automated, robust and easy to use. Developed in close cooperation with SHRP researchers, the Bohlin DSR asphalt rheometer set new standards in asphalt testing technology offering precise and accurate unattended operation. Maximized Sample Throughput. For SHRP QC testing, sample throughout is of paramount importance. Therefore, every feature of the DSRII design has been implemented with the goal of minimizing the time required to make each measurement according to AASHTO TP5. Temperature Control - Bohlin's pioneering design. Bituminous materials are extremely temperature sensitive with large variations in their material properties over a fraction of a degree centigrade. Even small temperature gradients in the sample and errors between the sensor temperature and the mean sample temperature can render rheological data unreliable. To over come this problem, the Bohlin DSRII asphalt rheometer incorporates a clean, easy to use system which completely immerses the sample in a temperature controlled fluid (patented) complying fully with the SHRP testing protocol. Gap Setting - Simple and thermally stable. The DSRII gap can easily be changed to any desired value. For simplicity, both of the specification testing positions are clearly marked and can be easily selected. With most rheometer systems, the gap must be constantly reset during a days testing and must be readjusted every time the temperature or the measuring systems are changed. The Bohlin DSRII addresses both of these issues eliminating continual resetting of the gap to help optimize sample throughput and eliminate operator error. A Choice of Mechanical or Air Bearing. The DSRII rheometer is offered in two forms having either a Mechanical or an Air Bearing. Mechanical Bearing units can also be upgraded to Air Bearing units if testing requirements change.

The world renowned Bohlin DSR II rheometer, the industry standard dynamic shear rheometer for SHRP and AASHTO asphalt test. (Complies with AASHTO TP5). Fully automated, robust and easy to use. Developed in close cooperation with SHRP researchers, the Bohlin DSR asphalt rheometer set new standards in asphalt testing technology offering precise and accurate unattended operation. Maximized Sample Throughput. For SHRP QC testing, sample throughout is of paramount importance. Therefore, every feature of the DSRII design has been implemented with the goal of minimizing the time required to make each measurement according to AASHTO TP5. Temperature Control - Bohlin's pioneering design. Bituminous materials are extremely temperature sensitive with large variations in their material properties over a fraction of a degree centigrade. Even small temperature gradients in the sample and errors between the sensor temperature and the mean sample temperature can render rheological data unreliable. To over come this problem, the Bohlin DSRII asphalt rheometer incorporates a clean, easy to use system which completely immerses the sample in a temperature controlled fluid (patented) complying fully with the SHRP testing protocol. Gap Setting - Simple and thermally stable. The DSRII gap can easily be changed to any desired value. For simplicity, both of the specification testing positions are clearly marked and can be easily selected. With most rheometer systems, the gap must be constantly reset during a days testing and must be readjusted every time the temperature or the measuring systems are changed. The Bohlin DSRII addresses both of these issues eliminating continual resetting of the gap to help optimize sample throughput and eliminate operator error. A Choice of Mechanical or Air Bearing. The DSRII rheometer is offered in two forms having either a Mechanical or an Air Bearing. Mechanical Bearing units can also be upgraded to Air Bearing units if testing requirements change.

Supplier's Site

Technical Specifications

  Malvern Instruments, Inc.
Product Category Rheometers
Product Number DSRII
Product Name Asphalt Rheometer
Technology / Test Method Controlled Strain (Shear) Rate; Stress Rheometer; Stable Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

Digital Rheometer - C-VOR 150 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Torque Range 1.00E-4 to 150 mN-m
Technology / Test Method Rotational; Controlled Strain (Shear) Rate; Controlled Strain; Stress Rheometer
Display & Special Features Benchtop or Laboratory; SPC or Application Software; Temperature Measurement
View Details
Capillary Rheometers -  - Instron®
Specs
Technology / Test Method Capillary
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
Industry / Application Plastics
View Details
ViscoSensor Online Rheometer -  - Dynisco
Specs
Dynamic Viscosity Range 10000 to 1.00E8 cps
Shear Rate Range 0.1000 to 4000 sec -1
Technology / Test Method Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
View Details
MCR Rheometer Series - MCR 302 - Anton Paar
Specs
Torque Range 1.00E-5 to 200 mN-m
Technology / Test Method Controlled Strain
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Temperature Measurement; Video
View Details