OMEGA Engineering, Inc. DC to DC Isolated Signal Conditioner DMD4380

Description
Applications Amplify , Convert, or Scale Process Signals Isolate Single-Ended (Common Ground) PLC Inputs Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc voltage or current output that is linear to the input. It provides filtering, amplifies, and converts the input signal to the selected dc voltage or current output that you select. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up. Standard features include a 15 Vdc loop power supply and a 20 Vdc loop supply for the output. The power supplies can also be wired to sink or source which allows the DMD4380 to be used with any combination of powered or unpowered mA inputs and powered or unpowered mA outputs including passive mA devices. Features such as red and green LEDs that vary in intensity to show input and output activity and an output test button help make set-up and troubleshooting fast and easy.
Request a Quote Datasheet
Description
Applications Amplify , Convert, or Scale Process Signals Isolate Single-Ended (Common Ground) PLC Inputs Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc voltage or current output that is linear to the input. It provides filtering, amplifies, and converts the input signal to the selected dc voltage or current output that you select. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up. Standard features include a 15 Vdc loop power supply and a 20 Vdc loop supply for the output. The power supplies can also be wired to sink or source which allows the DMD4380 to be used with any combination of powered or unpowered mA inputs and powered or unpowered mA outputs including passive mA devices. Features such as red and green LEDs that vary in intensity to show input and output activity and an output test button help make set-up and troubleshooting fast and easy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Isolated Signal Conditioner - DMD4380 - OMEGA Engineering, Inc.
Norwalk, CT, USA
DC to DC Isolated Signal Conditioner
DMD4380
DC to DC Isolated Signal Conditioner DMD4380
Applications Amplify , Convert, or Scale Process Signals Isolate Single-Ended (Common Ground) PLC Inputs Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc voltage or current output that is linear to the input. It provides filtering, amplifies, and converts the input signal to the selected dc voltage or current output that you select. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up. Standard features include a 15 Vdc loop power supply and a 20 Vdc loop supply for the output. The power supplies can also be wired to sink or source which allows the DMD4380 to be used with any combination of powered or unpowered mA inputs and powered or unpowered mA outputs including passive mA devices. Features such as red and green LEDs that vary in intensity to show input and output activity and an output test button help make set-up and troubleshooting fast and easy.

Applications

  • Amplify , Convert, or Scale Process Signals
  • Isolate Single-Ended (Common Ground) PLC Inputs
  • Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems

The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc voltage or current output that is linear to the input. It provides filtering, amplifies, and converts the input signal to the selected dc voltage or current output that you select. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up. Standard features include a 15 Vdc loop power supply and a 20 Vdc loop supply for the output. The power supplies can also be wired to sink or source which allows the DMD4380 to be used with any combination of powered or unpowered mA inputs and powered or unpowered mA outputs including passive mA devices. Features such as red and green LEDs that vary in intensity to show input and output activity and an output test button help make set-up and troubleshooting fast and easy.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
DMD4380
Datalogging & Acquisition DMD4380
Press Instrumention: Pressure Transmitte

Press Instrumention: Pressure Transmitte

Buy Now
Signal Conditioners and Isolators - 5880-DMD4380-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
5880-DMD4380-ND
Signal Conditioners and Isolators 5880-DMD4380-ND
DIN RAIL SIGNAL CONDITIONER, AC

DIN RAIL SIGNAL CONDITIONER, AC

Buy Now Datasheet
Signal Conditioner/Transmitter - 101179715 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
101179715
Signal Conditioner/Transmitter 101179715
SIGNAL CONDITIONER, ISOLATED, DC TO DC, VOLTAGE/CURRENT, FIELD RANGEABLE INPUTS/OUTPUTS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

SIGNAL CONDITIONER, ISOLATED, DC TO DC, VOLTAGE/CURRENT, FIELD RANGEABLE INPUTS/OUTPUTS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Radwell International
Product Category Signal Conditioners Data Acquisition Signal Conditioners Signal Conditioners
Product Number DMD4380 DMD4380 5880-DMD4380-ND 101179715
Product Name DC to DC Isolated Signal Conditioner Datalogging & Acquisition Signal Conditioners and Isolators Signal Conditioner/Transmitter
Signal Conditioning Filter; SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output Analog Voltage Output; Analog Current Output
User Interface Front Panel
Filter / Amplifier Amplifier; Filter
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IDC5 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
Input/output module - CDPX-EA-V1 - Festo Corporation
Specs
Data Acquisition Input/Output Module
Isolation yes
DC Voltage 24 V DC
View Details
Data Acquisition (DAQ) - 2084-PCI-1756-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 50V
View Details