OMEGA Engineering, Inc. Humidity and Temperature Controllers CNiTH and DPiTH

Description
The Omega® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. quality, backed by an extended 5-year warranty. The instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features. The Omega iTH Series instruments are available either as monitors or controllers. The monitors are extremely accurate programmable digital panel meters displaying humidity, temperature, or dew point. The controllers also provide dual loop control for both humidity and temperature and are easily programmed for any control or alarming requirement from simple on-off to full autotune PID control. The iTH family of meters and controllers are available in four DIN Sizes with NEMA 4X/IP65 splash resistant bezels: the ultra compact 1/32 DIN (the world's smallest dual loop Humidity + Temperature controller); the popular midsize 1/16 DIN square bezel with dual display; the 1/8 DIN vertical, and the 1/8 DIN horizontal with the big bright 21mm digits.
Datasheet
Description
The Omega® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. quality, backed by an extended 5-year warranty. The instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features. The Omega iTH Series instruments are available either as monitors or controllers. The monitors are extremely accurate programmable digital panel meters displaying humidity, temperature, or dew point. The controllers also provide dual loop control for both humidity and temperature and are easily programmed for any control or alarming requirement from simple on-off to full autotune PID control. The iTH family of meters and controllers are available in four DIN Sizes with NEMA 4X/IP65 splash resistant bezels: the ultra compact 1/32 DIN (the world's smallest dual loop Humidity + Temperature controller); the popular midsize 1/16 DIN square bezel with dual display; the 1/8 DIN vertical, and the 1/8 DIN horizontal with the big bright 21mm digits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Controllers - CNiTH and DPiTH - OMEGA Engineering, Inc.
Norwalk, CT, USA
Humidity and Temperature Controllers
CNiTH and DPiTH
Humidity and Temperature Controllers CNiTH and DPiTH
The Omega® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. quality, backed by an extended 5-year warranty. The instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features. The Omega iTH Series instruments are available either as monitors or controllers. The monitors are extremely accurate programmable digital panel meters displaying humidity, temperature, or dew point. The controllers also provide dual loop control for both humidity and temperature and are easily programmed for any control or alarming requirement from simple on-off to full autotune PID control. The iTH family of meters and controllers are available in four DIN Sizes with NEMA 4X/IP65 splash resistant bezels: the ultra compact 1/32 DIN (the world's smallest dual loop Humidity + Temperature controller); the popular midsize 1/16 DIN square bezel with dual display; the 1/8 DIN vertical, and the 1/8 DIN horizontal with the big bright 21mm digits.

The Omega® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity.
All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. quality, backed by an extended 5-year warranty.
The instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features. The Omega iTH Series instruments are available either as monitors or controllers. The monitors are extremely accurate programmable digital panel meters displaying humidity, temperature, or dew point. The controllers also provide dual loop control for both humidity and temperature and are easily programmed for any control or alarming requirement from simple on-off to full autotune PID control.
The iTH family of meters and controllers are available in four DIN Sizes with NEMA 4X/IP65 splash resistant bezels: the ultra compact 1/32 DIN (the world's smallest dual loop Humidity + Temperature controller); the popular midsize 1/16 DIN square bezel with dual display; the 1/8 DIN vertical, and the 1/8 DIN horizontal with the big bright 21mm digits.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number CNiTH and DPiTH
Product Name Humidity and Temperature Controllers
Controller Type Environmental; HVAC; Humidity
Control Limit
Features Rate Indication/ Control
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data