OMEGA Engineering, Inc. Programmable Temp/Process Controllers CNi16

Description
• First Full Series of Instruments with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy: ±0.5°C (0.9°F), 0.03% Reading • Built-in 24 Vdc Excitation, Standard on units without DC power or communication options • NEMA-4, IP65 Front Bezel • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) • 2 Outputs: Control, Alarm, or Retransmission of Process Variable. • Universal Inputs: Thermocouple, RTD, Process Voltage/Current • Related i Series Controllers are available in 1/32 and 1/8 DIN sizes Refer to CNi32, CNi8 • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Communications. Refer to DPiS Panel Meters and CNiS Controllers
Datasheet
Description
• First Full Series of Instruments with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy: ±0.5°C (0.9°F), 0.03% Reading • Built-in 24 Vdc Excitation, Standard on units without DC power or communication options • NEMA-4, IP65 Front Bezel • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) • 2 Outputs: Control, Alarm, or Retransmission of Process Variable. • Universal Inputs: Thermocouple, RTD, Process Voltage/Current • Related i Series Controllers are available in 1/32 and 1/8 DIN sizes Refer to CNi32, CNi8 • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Communications. Refer to DPiS Panel Meters and CNiS Controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Temp/Process Controllers - CNi16 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Temp/Process Controllers
CNi16
Programmable Temp/Process Controllers CNi16
• First Full Series of Instruments with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable Full Autotune PID Control • High Accuracy: ±0.5°C (0.9°F), 0.03% Reading • Built-in 24 Vdc Excitation, Standard on units without DC power or communication options • NEMA-4, IP65 Front Bezel • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) • 2 Outputs: Control, Alarm, or Retransmission of Process Variable. • Universal Inputs: Thermocouple, RTD, Process Voltage/Current • Related i Series Controllers are available in 1/32 and 1/8 DIN sizes Refer to CNi32, CNi8 • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Communications. Refer to DPiS Panel Meters and CNiS Controllers

•

First Full Series of Instruments with
Programmable Color Displays (Std.)

•

User Friendly, Simple to Configure

•

High Quality! 5-Year Warranty

•

Free Software, Active X Controls

•

Selectable Full Autotune PID Control

•

High Accuracy:
±0.5°C (0.9°F), 0.03% Reading

•

Built-in 24 Vdc Excitation, Standard on units without DC power or communication options

•

NEMA-4, IP65 Front Bezel

•

Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)

•

2 Outputs: Control, Alarm, or Retransmission of Process Variable.

•

Universal Inputs: Thermocouple, RTD, Process Voltage/Current

•

Related i Series Controllers are available in 1/32 and 1/8 DIN sizes

Refer to CNi32, CNi8

•

Related Low Cost i Series Panel Meters are available without Control Outputs.

Refer to DPi32, DPi16, DPi8

•

Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Communications. Refer to DPiS Panel Meters and CNiS Controllers
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number CNi16
Product Name Programmable Temp/Process Controllers
Controller Type Environmental; HVAC; Strain Controller
Control Limit; PID
Features Rate Indication/ Control
Form Factor DIN
Interface Digital Front Panel; Network; Web
Unlock Full Specs
to access all available technical data