OMEGA Engineering, Inc. Thermocouple Calibrator CL130

Description
The CL130 thermocouple calibrator has been designed using the latest technology to provide reliable accuracy throughout its entire operating temperature range. The compact design makes the unit easy to carry and the intuitive user interface makes it easy to use. Temperature measurements/simulat ions are displayed on a large, easyto- read liquid crystal display (LCD). This unit has two backlights: a green backlight which is user activated to improve readability in low light conditions, and an automatic red backlight which indicates an over-range condition. Twelve keys provide access to the functional modes and menus, including measure, simulate, setup, run, record, edit, and backlight activation.
Description
The CL130 thermocouple calibrator has been designed using the latest technology to provide reliable accuracy throughout its entire operating temperature range. The compact design makes the unit easy to carry and the intuitive user interface makes it easy to use. Temperature measurements/simulat ions are displayed on a large, easyto- read liquid crystal display (LCD). This unit has two backlights: a green backlight which is user activated to improve readability in low light conditions, and an automatic red backlight which indicates an over-range condition. Twelve keys provide access to the functional modes and menus, including measure, simulate, setup, run, record, edit, and backlight activation.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Calibrator - CL130 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Calibrator
CL130
Thermocouple Calibrator CL130
The CL130 thermocouple calibrator has been designed using the latest technology to provide reliable accuracy throughout its entire operating temperature range. The compact design makes the unit easy to carry and the intuitive user interface makes it easy to use. Temperature measurements/simulat ions are displayed on a large, easyto- read liquid crystal display (LCD). This unit has two backlights: a green backlight which is user activated to improve readability in low light conditions, and an automatic red backlight which indicates an over-range condition. Twelve keys provide access to the functional modes and menus, including measure, simulate, setup, run, record, edit, and backlight activation.

The CL130 thermocouple calibrator has been designed using the latest technology to provide reliable accuracy throughout its entire operating temperature range. The compact design makes the unit easy to carry and the intuitive user interface makes it easy to use. Temperature measurements/simulations are displayed on a large, easyto- read liquid crystal display (LCD). This unit has two backlights: a green backlight which is user activated to improve readability in low light conditions, and an automatic red backlight which indicates an over-range condition. Twelve keys provide access to the functional modes and menus, including measure, simulate, setup, run, record, edit, and backlight activation.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Simulators and RTD Simulators
Product Number CL130
Product Name Thermocouple Calibrator
Type Thermocouple Simulator; Thermocouple Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Precision Signal Source / Function Generator - 1510A - MTI Instruments Inc.
Specs
Type Thermocouple Simulator
Special Features Also Voltage Reference
Resolution 1.00E-4 volts
View Details
Documenting Process Calibrator - MC4 - Beamex Oy Ab
Specs
Type RTD Simulator; Thermocouple Simulator
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Also Resistance Reference (optional feature); Also Voltage Reference (optional feature)
TC / RTD Types K (optional feature); J (optional feature); E (optional feature); T (optional feature); Platinum RTD (optional feature); Copper RTD (optional feature); Nickel RTD (optional feature); B, R, S, N, U, L, C, G, D type TC
View Details
Thermocouple Simulators - CL540 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Type Thermocouple Simulator
Special Features Also Voltage Reference; Handheld / Portable
TC / RTD Types K; J; E; T; N, B, R, S Type
View Details
Specs
Type RTD Simulator; DecadeBox
Special Features Suitable for DC Applications; Programmable or Computer Interface; Also Resistance Reference
TC / RTD Types Platinum RTD; Pt-100
View Details