Red Lion Controls, Inc. 100-POE-SPL-48 PoE Splitter 100-POE-SPL-48

Description
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 48 VDC Output Unmanaged Operation Extended Environmental Specifications -40°C to 85°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Hardened Metal DIN-Rail Enclosure
Datasheet
Description
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 48 VDC Output Unmanaged Operation Extended Environmental Specifications -40°C to 85°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Hardened Metal DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100-POE-SPL-48 PoE Splitter - 100-POE-SPL-48 - Red Lion Controls, Inc.
York, PA, United States
100-POE-SPL-48 PoE Splitter
100-POE-SPL-48
100-POE-SPL-48 PoE Splitter 100-POE-SPL-48
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 48 VDC Output Unmanaged Operation Extended Environmental Specifications -40°C to 85°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Hardened Metal DIN-Rail Enclosure
  • Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable
  • Compact, Space Saving Package
  • IEEE 802.3af Compliant
  • One RJ-45 PoE Port (Data & Power In)
  • One RJ-45 Port (Data Out)
  • 48 VDC Output
  • Unmanaged Operation
  • Extended Environmental Specifications
    • -40°C to 85°C Operating Temperature

  • Supports up to 15.4 Watts (Cable and PSE Dependent)
  • Full Wire Speed Communications
  • Power Status LED
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Power over Ethernet (PoE) Splitters
Product Number 100-POE-SPL-48
Product Name 100-POE-SPL-48 PoE Splitter
Unlock Full Specs
to access all available technical data

Similar Products

Power over Ethernet (PoE) - 994-1047-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; CE Marking; CE, EN
Features Short Circuit Protection
Output Voltage 12 volts
View Details
Industrial PoE Splitter - IPS-342P - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details