Spectrex, Inc. Optical Detector

Description
The Spectrex Military Optical UV/IR Detector is the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous self-calibration to background radiation. A serial communication port provides outputs for maintenance and diagnostics. Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a detector output signal. All other types of radiation sources, not identified as fires, will not be detected. PN 764002 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous self-calibration to background radiation. A serial communication port provides outputs for maintenance and diagnostics. Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a detector output signal. All other types of radiation sources, not identified as fires, will not be detected. PN 764002 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours
Description
The Spectrex Military Optical UV/IR Detector is the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous self-calibration to background radiation. A serial communication port provides outputs for maintenance and diagnostics. Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a detector output signal. All other types of radiation sources, not identified as fires, will not be detected. PN 764002 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous self-calibration to background radiation. A serial communication port provides outputs for maintenance and diagnostics. Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a detector output signal. All other types of radiation sources, not identified as fires, will not be detected. PN 764002 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours

Suppliers

Company
Product
Description
Supplier Links
The Spectrex Military Optical UV/IR Detector is the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous self-calibration to background radiation. A serial communication port provides outputs for maintenance and diagnostics. Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a detector output signal. All other types of radiation sources, not identified as fires, will not be detected. PN 764002 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous self-calibration to background radiation. A serial communication port provides outputs for maintenance and diagnostics. Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a detector output signal. All other types of radiation sources, not identified as fires, will not be detected. PN 764002 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours

The Spectrex Military Optical UV/IR Detector is the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous self-calibration to background radiation. A serial communication port provides outputs for maintenance and diagnostics.

Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a detector output signal. All other types of radiation sources, not identified as fires, will not be detected.

PN 764002

Features

  • UV/IR Dual-Sensor
  • High Speed Response - less than 3 msec
  • Sensitivity to Slow Growth Fires
  • High Reliability
  • Immunity to False Alarm
  • Discrimination - optional
  • Automatic and Manual Built-In Test (BIT)
  • RS-485 Modbus Compatible
  • MTBF Minimum 100,000 Hours

the latest model being installed in military tactical and combat vehicles. The detector is microcontroller based enabling adjustment of sensitivity and other features to a specific application. Detector includes continuous self-calibration to background radiation. A serial communication port provides outputs for maintenance and diagnostics.

Only simultaneous detection of radiation in the UV and IR ranges of the electro-magnetic spectrum (which are characteristics of fire) and above pre-set threshold will result in a detector output signal. All other types of radiation sources, not identified as fires, will not be detected.

PN 764002

Features

  • UV/IR Dual-Sensor
  • High Speed Response - less than 3 msec
  • Sensitivity to Slow Growth Fires
  • High Reliability
  • Immunity to False Alarm
  • Discrimination - optional
  • Automatic and Manual Built-In Test (BIT)
  • RS-485 Modbus Compatible
  • MTBF Minimum 100,000 Hours
Supplier's Site

Technical Specifications

  Spectrex, Inc.
Product Category Flame Detectors
Product Number Optical Detector
Unlock Full Specs
to access all available technical data

Similar Products

UV power meters - H12684 SERIES, C12144 - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
View Details
Flame Detector - FL500 UV/IR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
View Details
Ultraviolet Ray Detector - FS-3000E - Takex America, Inc.
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
Output Options Output is a switch or alarm signal
View Details