Spectrex, Inc. 40/40R - Single IR Flame Detector

Description
The 40/40R Single IR Flame Detector detects hydrocarbon-based fuel and gas fires using advanced flame analysis tools. The detector provides early warning of flaming fires working at 4.4 μm for maximum sensitivity, and immunity to false alarms from IR sources such as sunlight and IR projectors. The 40/40R is the most durable and weather resistant single IR flame detectors currently on the market. Its new features include a heated window, to eliminate condensation and icing; HART capabilities, for digital communications; lower power requirements; and a compact, lighter design. Due to increased reliability, the 40/40 Series warranty period has been extended to 5 years and is approved to IEC 61508 Safety Integrity requirements of SIL2 (TUV). Features Sensitivity Selection Automatic and Manual Built-In-Test (BIT) - to assure continued reliable operation Heated Window - for operation in harsh weather conditions (snow, ice, condensation) Multiple Output Options for maximum flexibility and compatibility Relays (3) for Alarm, Fault and Auxiliary 0-20mA (stepped) HART Protocol for maintenance and asset management RS-485, Modbus Compatible High Reliability - MTBF - minimum 150,000 hours 5-Year Warranty User Programmable via HART or RS-485 Approvals Hazardous Area Ex Approvals: FM , CSA, ATEX, IECEx, GOST R, CEPEL Functional Approvals: FM , LPCB (EN54-10) Reliability Approvals: TUV (SIL2) CPD Certificate of Conformity: LPCB Other Approvals: GOST K, CAL FIRE
Description
The 40/40R Single IR Flame Detector detects hydrocarbon-based fuel and gas fires using advanced flame analysis tools. The detector provides early warning of flaming fires working at 4.4 μm for maximum sensitivity, and immunity to false alarms from IR sources such as sunlight and IR projectors. The 40/40R is the most durable and weather resistant single IR flame detectors currently on the market. Its new features include a heated window, to eliminate condensation and icing; HART capabilities, for digital communications; lower power requirements; and a compact, lighter design. Due to increased reliability, the 40/40 Series warranty period has been extended to 5 years and is approved to IEC 61508 Safety Integrity requirements of SIL2 (TUV). Features Sensitivity Selection Automatic and Manual Built-In-Test (BIT) - to assure continued reliable operation Heated Window - for operation in harsh weather conditions (snow, ice, condensation) Multiple Output Options for maximum flexibility and compatibility Relays (3) for Alarm, Fault and Auxiliary 0-20mA (stepped) HART Protocol for maintenance and asset management RS-485, Modbus Compatible High Reliability - MTBF - minimum 150,000 hours 5-Year Warranty User Programmable via HART or RS-485 Approvals Hazardous Area Ex Approvals: FM , CSA, ATEX, IECEx, GOST R, CEPEL Functional Approvals: FM , LPCB (EN54-10) Reliability Approvals: TUV (SIL2) CPD Certificate of Conformity: LPCB Other Approvals: GOST K, CAL FIRE

Suppliers

Company
Product
Description
Supplier Links
The 40/40R Single IR Flame Detector detects hydrocarbon-based fuel and gas fires using advanced flame analysis tools. The detector provides early warning of flaming fires working at 4.4 μm for maximum sensitivity, and immunity to false alarms from IR sources such as sunlight and IR projectors. The 40/40R is the most durable and weather resistant single IR flame detectors currently on the market. Its new features include a heated window, to eliminate condensation and icing; HART capabilities, for digital communications; lower power requirements; and a compact, lighter design. Due to increased reliability, the 40/40 Series warranty period has been extended to 5 years and is approved to IEC 61508 Safety Integrity requirements of SIL2 (TUV). Features Sensitivity Selection Automatic and Manual Built-In-Test (BIT) - to assure continued reliable operation Heated Window - for operation in harsh weather conditions (snow, ice, condensation) Multiple Output Options for maximum flexibility and compatibility Relays (3) for Alarm, Fault and Auxiliary 0-20mA (stepped) HART Protocol for maintenance and asset management RS-485, Modbus Compatible High Reliability - MTBF - minimum 150,000 hours 5-Year Warranty User Programmable via HART or RS-485 Approvals Hazardous Area Ex Approvals: FM , CSA, ATEX, IECEx, GOST R, CEPEL Functional Approvals: FM , LPCB (EN54-10) Reliability Approvals: TUV (SIL2) CPD Certificate of Conformity: LPCB Other Approvals: GOST K, CAL FIRE

The 40/40R Single IR Flame Detector detects hydrocarbon-based fuel and gas fires using advanced flame analysis tools. The detector provides early warning of flaming fires working at 4.4 μm for maximum sensitivity, and immunity to false alarms from IR sources such as sunlight and IR projectors.

The 40/40R is the most durable and weather resistant single IR flame detectors currently on the market. Its new features include a heated window, to eliminate condensation and icing; HART capabilities, for digital communications; lower power requirements; and a compact, lighter design.

Due to increased reliability, the 40/40 Series warranty period has been extended to 5 years and is approved to IEC 61508 Safety Integrity requirements of SIL2 (TUV).

Features

  • Sensitivity Selection
  • Automatic and Manual Built-In-Test (BIT) - to assure continued reliable operation
  • Heated Window - for operation in harsh weather conditions (snow, ice, condensation)
  • Multiple Output Options for maximum flexibility and compatibility
    • Relays (3) for Alarm, Fault and Auxiliary
    • 0-20mA (stepped)
    • HART Protocol for maintenance and asset management
    • RS-485, Modbus Compatible
  • High Reliability - MTBF - minimum 150,000 hours
  • 5-Year Warranty
  • User Programmable via HART or RS-485

Approvals

Hazardous Area Ex Approvals: FM , CSA, ATEX, IECEx, GOST R, CEPEL
Functional Approvals: FM , LPCB (EN54-10)
Reliability Approvals: TUV (SIL2)
CPD Certificate of Conformity: LPCB
Other Approvals: GOST K, CAL FIRE
Supplier's Site

Technical Specifications

  Spectrex, Inc.
Product Category Flame Detectors
Product Number 40/40R - Single IR Flame Detector
Unlock Full Specs
to access all available technical data

Similar Products

UVTRON®: Flame / Discharge sensors - R13192 - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Flame Detector - FL500-H2 UV/IR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
View Details
Specs
Device Classification Sensor System
Sensor Technology Multi-IR Detector; Visible
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
View Details