Magnetics Powder Cores - High Flux Cores 0058932A9

Description
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.
Description
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - High Flux Cores - 0058932A9 - Magnetics
Pittsburgh, PA, United States
Powder Cores - High Flux Cores
0058932A9
Powder Cores - High Flux Cores 0058932A9
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.

High Flux Cores

High Saturation Flux Density for High Power Applications

High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 0058932A9
Product Name Powder Cores - High Flux Cores
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 32 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2125000P - RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N27
Inductance 7400 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055617A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 189 nH
View Details
2 suppliers