Magnetics Powder Cores - High Flux Cores 0058167A2

Description
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.
Request a Quote Datasheet
Description
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - High Flux Cores - 0058167A2 - Magnetics
Pittsburgh, PA, United States
Powder Cores - High Flux Cores
0058167A2
Powder Cores - High Flux Cores 0058167A2
High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.

High Flux Cores

High Saturation Flux Density for High Power Applications

High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux density. The high saturation flux density (15,000 gauss) and relatively low losses of High Flux cores make them quite useful for applications involving high power, high DC bias, or high AC bias at high power frequencies such as Switching Regulator Inductors, In-Line Noise Filters, , , and Pulse Transformers.

Supplier's Site
Ferrite Cores - 4616-0058167A2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
4616-0058167A2-ND
Ferrite Cores 4616-0058167A2-ND
HIGH FLUX 060 PERM KHAKI 165 SIZ

HIGH FLUX 060 PERM KHAKI 165 SIZ

Buy Now Datasheet

Technical Specifications

  Magnetics DigiKey
Product Category Magnetic Cores Magnetic Cores
Product Number 0058167A2 4616-0058167A2-ND
Product Name Powder Cores - High Flux Cores Ferrite Cores
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER Toroid
Core Material Iron Powder; High Flux Maganese-Zinc Ferrite
Inductance 180 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 62/49
Core Material N87
Length 62 mm (2.44 inch)
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055772A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 64 nH
View Details