Magnetics Powder Cores - MPP Cores 0055596A2

Description
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.
Description
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - MPP Cores - 0055596A2 - Magnetics
Pittsburgh, PA, United States
Powder Cores - MPP Cores
0055596A2
Powder Cores - MPP Cores 0055596A2
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

MPP Cores

Low Losses for High Current Inductors

MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

Supplier's Site

Technical Specifications

  Magnetics
Product Category Magnetic Cores
Product Number 0055596A2
Product Name Powder Cores - MPP Cores
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 259 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Length 34 mm (1.34 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058067A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 48 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details