Magnetics Powder Cores - MPP Cores 0055352A2

Description
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.
Request a Quote Datasheet
Description
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powder Cores - MPP Cores - 0055352A2 - Magnetics
Pittsburgh, PA, United States
Powder Cores - MPP Cores
0055352A2
Powder Cores - MPP Cores 0055352A2
MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

MPP Cores

Low Losses for High Current Inductors

MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal inductance shift up to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.

Supplier's Site
Ferrite Cores - 4616-0055352A2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
4616-0055352A2-ND
Ferrite Cores 4616-0055352A2-ND
MPP 026 PERM GREY 350 SIZE

MPP 026 PERM GREY 350 SIZE

Buy Now Datasheet

Technical Specifications

  Magnetics DigiKey
Product Category Magnetic Cores Magnetic Cores
Product Number 0055352A2 4616-0055352A2-ND
Product Name Powder Cores - MPP Cores Ferrite Cores
Core Shape Toroid; Toroid, Thinz Toroid
Core Material Iron Powder; MPP Maganese-Zinc Ferrite
Inductance 22 nH
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
Powder Cores - High Flux Cores - 0058744A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 64 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details