The AV-D32-30V133-76 is a model from the AV Series Dynamic Mounting Arm, designed for monitor mounting applications. This product features a single arm with tilt and swivel capabilities, allowing for height adjustment. It is constructed from aluminum alloy with a powder-coated finish, ensuring durability and cleanability. The mounting arm supports a maximum display weight of 10 kg (22 lbs) and has a cycle performance rating of 20,000 cycles. It provides a swivel torque of 15.4 N-m (136 in-lbf) at the device mount and 2.26 N-m (20 in-lbf) at the wall mount. The average ultimate load capacity is rated at 665 N (150 lbs). Installation options include wall-mounted configurations, with choices for rear fastening and optional wire notches for improved cable management. The intuitive design allows for easy repositioning of the display without the need for tools, enhancing user experience.
Southco’s Dynamic (C Series), Vertically Articulating Tilt, Swivel and Swing V Series), and Vertically Articulating Dual Extension (W Series) monitor mounts provide integrated positioning technology that enables them to function efficiently in applications requiring robust, stable solutions that withstand touch forces, vibration and heavy loading. These height adjustable mounts feature constant-torque, user-friendly positioning that provides full tilt, swivel and swing out adjustments and extended length to maximize reach.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Operator Interface Mounts and Arms | Operator Interface Mounts and Arms |
| Product Number | AV-D32-30V133-76 | AV-D32-30V133-76 |
| Product Name | Monitor Mount, Height Adjusting, Single Arm, Aluminum Alloy, Powder Coat, White | Monitor Mounts |