The AV-D32-10K131-76 monitor mount from bisco industries is designed for intuitive grab-and-move operation, allowing users to reposition monitors without the need for knobs or tools. It features a compact design with a tilt range of ±20° and a swivel capability of 180°, providing flexibility in monitor positioning. The mount is factory assembled and ready for immediate use, ensuring consistent and repeatable operation. It is constructed from glass-filled nylon and stainless steel, offering durability and a maximum dynamic working load of 100 N (22.5 lbf). The average ultimate load is rated at 1000 N (225 lbf), making it suitable for a variety of monitor weights. Installation requires an M8 nut (not provided) and recommended self-tapping screws for secure attachment. The product is compatible with customized mounting plates, which can be obtained by contacting the manufacturer.
Southco's Tilt and Swivel Monitor Mount (K Series) offers tilt and swivel functionality, allowing it to be tilted at various angles with minimal operating effort. The K Series facilitates reliable, precise display positioning that prevents drift, with precision joints holding the mount in place. Once positioned, the display remains secure, without additional tightening, loosening or service. A tested, repeatable cycle life ensures reliable long-term use.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Operator Interface Mounts and Arms | Operator Interface Mounts and Arms |
| Product Number | AV-D32-10K131-76 | AV-D32-10K131-76 |
| Product Name | Monitor Mount, Tilt & Swivel, Aluminum Alloy, Powder Coat, White | Monitor Mounts |