The AV-D30-45A103-50 is a monitor mount from the AV Series by bisco industries, designed for dynamic mounting applications. It features an intuitive grab-and-move operation that allows users to reposition the monitor without the need for knobs or tools. The mount provides precise control of operating effort, ensuring stability and eliminating drift, even under dynamic loading conditions. This model supports a maximum dynamic working load of 70N (15.7 lbf) and is constructed from aluminum alloy with a powder-coated finish for durability. It is factory assembled and ready for immediate use, with a fully enclosed design that enhances cleanability. The mount includes a snap-on wire management cover for organized cable routing. Engineers should note that the AV-D30-45A103-50 is suitable for monitors with a weight limit of 5.4 kg (12 lb) for double arm configurations. The mount allows for tilt adjustments of ±20 degrees and offers a swivel range of 190 degrees, making it versatile for various viewing angles. Installation options include wall mounts, table mounts, and pole mounts, accommodating different setups as needed.
Southco’s Tilt, Swivel and Swing Monitor Mount (A Series) provides integrated positioning technology that enables the arm to function efficiently in applications needing a robust, stable solution. The constant-torque, user-friendly positioning features full tilt, swivel and swing out adjustments. Additionally, the arm can withstand touch forces, vibration and heavy loading.
| Southco | bisco industries | |
|---|---|---|
| Product Category | Operator Interface Mounts and Arms | Operator Interface Mounts and Arms |
| Product Number | AV-D30-45A103-50 | AV-D30-45A103-50 |
| Product Name | Monitor Mount, Tilt & Swivel, Single Arm, Aluminum Alloy, Powder Coat, Black | Monitor Mounts |