Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
SOUTHCO
A5-21-0465 -- SWINGHANDLE & MULTIPOINT SYSTEMS
Southco
Swinghandle & Multipoint Systems
A5-21-0465
Description
Swinghandle & Multipoint Systems
bisco industries
Done
Request a Quote
Email Supplier
Description
Swinghandle & Multipoint Systems
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
A5-21-0465
Swinghandle & Multipoint Systems
A5-21-0465
Swinghandle & Multipoint Systems
Swinghandle & Multipoint Systems
Supplier's Site
Technical Specifications
bisco industries
Product Category
Handles and Pulls (industrial)
Product Number
A5-21-0465
Product Name
Swinghandle & Multipoint Systems
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Oval Aluminum Handle
544
Specs
Handle Material
Metal
Handle Length
4 inches (102 mm)
Screw Thread Specifications
10-32
View Details
3
suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
6.4375" Between Centers of Mounting Holes, 0.625 X .283" Dia. Handles
A 9A45-A64
Specs
Handle Type
Oval Type Handle
Material Description
Aluminum
Height
1.75 inches (44.45 mm)
View Details
Jergens, Inc.
Cam Levers Adjustable External Thread
40133
Specs
Handle Type
Lever
Colors / Finishes Available
Powder-Coated in Black
Handle Material
Metal
View Details
Schmersal Inc.
Assembly housing KG - KG - KG411-C
Specs
Height
3.35 inches (85 mm)
Tapered Handle Diameter
3.23 inches (82 mm)
View Details