The Quarter-Turn Fastener, part number 81-46-101-39, is designed for efficient fastening applications. It features a steel construction with a zinc plating finish, ensuring durability and resistance to corrosion. The fastener is compatible with various head styles, including tool head recess and hex recess, allowing for versatile installation options. It is suitable for use in both vertical and horizontal receptacles, making it adaptable to different assembly configurations. The fastener requires a specific stud length based on the total material thickness (TMT), which can be calculated using the provided guidelines. This product is ideal for applications that require quick access and secure fastening solutions.
Quarter-Turn Fasteners
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | 81-46-101-39 |
| Product Name | Quarter-Turn Fasteners |