Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
Spring-Loaded Plungers
| Southco | bisco industries | |
|---|---|---|
| Product Category | Ball and Spring Plungers | Ball and Spring Plungers |
| Product Number | 56-171-1-014 | 56-171-1-014 |
| Product Name | Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Green Knob | Spring-Loaded Plungers |
| Plunger Type | Spring Plunger | Spring Plunger; Flare-in |