Southco Spring Loaded Plunger, Press-in, Small Size, Without hold-open feature, Steel, Blue Knob 56-160-008

Description
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
Request a Quote
Description
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spring-Loaded Plunger, part number 56-160-008, features a lever-actuated design that simplifies the positioning of sliding components. It is available in a flare-in style and is suitable for quick-release applications, allowing for fast installation and removal of components. The plunger is constructed with a hardened steel stud, zinc-plated ferrule, and a glass-filled nylon lever, ensuring durability and resistance to corrosion. The spring and rivet are made from 300 series stainless steel, providing reliable performance. The product is designed for use in various panel thicknesses and can be installed using a specific installation tool (part number 56-7-tool). Color options can be specified by altering the last three digits of the part number. This product is ideal for applications requiring efficient access and secure fastening.

Datasheet Summary
Powered by GS/AI

The Spring-Loaded Plunger, part number 56-160-008, features a lever-actuated design that simplifies the positioning of sliding components. It is available in a flare-in style and is suitable for quick-release applications, allowing for fast installation and removal of components. The plunger is constructed with a hardened steel stud, zinc-plated ferrule, and a glass-filled nylon lever, ensuring durability and resistance to corrosion. The spring and rivet are made from 300 series stainless steel, providing reliable performance. The product is designed for use in various panel thicknesses and can be installed using a specific installation tool (part number 56-7-tool). Color options can be specified by altering the last three digits of the part number. This product is ideal for applications requiring efficient access and secure fastening.

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Plunger, Press-in, Small Size, Without hold-open feature, Steel, Blue Knob - 56-160-008 - Southco
Concordville, PA, United States
Spring Loaded Plunger, Press-in, Small Size, Without hold-open feature, Steel, Blue Knob
56-160-008
Spring Loaded Plunger, Press-in, Small Size, Without hold-open feature, Steel, Blue Knob 56-160-008
Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.

Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited space applications, and can be used as a locator pin in sliding applications or quick-release hinge pin for removable doors or drawers.

Supplier's Site
Spring-Loaded Plungers - 56-160-008 - bisco industries
Anaheim, CA, United States
Spring-Loaded Plungers
56-160-008
Spring-Loaded Plungers 56-160-008
Spring-Loaded Plungers

Spring-Loaded Plungers

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Ball and Spring Plungers Ball and Spring Plungers
Product Number 56-160-008 56-160-008
Product Name Spring Loaded Plunger, Press-in, Small Size, Without hold-open feature, Steel, Blue Knob Spring-Loaded Plungers
Plunger Type Spring Plunger Spring Plunger; Press-in
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Plunger, Press-in, Miniature Size, With hold-open feature, Steel, Blue Knob - 56-111-008 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Spring-Loaded Plungers - 56-90-3-15 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Black Knob - 56-171-1-000 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Spring Loaded Plunger, Flare-in, Miniature Size, Without hold-open feature, Steel, Green Knob - 56-120-2-014 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers