The F002 is a precision machined, piston type flow switch that provides unsurpassed durability and reliability. Its all brass or 316 stainless steel body is rated to 1000 psig with its internal piston the only moving part. Supplied with ¼" NPT inlet and outlet ports and a ½" NPTF electrical conduit connection, the F002 can be factory calibrated for water flow switch settings as low as 0.2 GPM and up to 1.5 GPM. It can also be supplied with special fluid calibrations in viscosities up to 500 SSU.
| Solutions with Innovation, LLC | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | F002-0201-0103 |
| Product Name | F002 Series |
| Meter Technology | Piston |
| Meter Type | Volumetric Flow Meter |
| Approvals | Underwriters Laboratory |
| End Fittings | In-line Threaded |
| Process Media Type | Liquid |