Snap-on Industrial Brands Screwdriver SDR-26

Description
SLOTTED TYPE 10 11/16 INCH OVERALL LENGTH 10.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 5/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE COMFORT GRIP BLADE LENGTH 6 INCH
Datasheet
Description
SLOTTED TYPE 10 11/16 INCH OVERALL LENGTH 10.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 5/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE COMFORT GRIP BLADE LENGTH 6 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - SDR-26 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
SDR-26
Screwdriver SDR-26
SLOTTED TYPE 10 11/16 INCH OVERALL LENGTH 10.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 5/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE COMFORT GRIP BLADE LENGTH 6 INCH
  • SLOTTED TYPE
  • 10 11/16 INCH OVERALL LENGTH
  • 10.6875 OVERALL LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • MINIATURE STYLE
  • 5/16 INCH TIP SIZE
  • WILLIAMS[R] BRAND
  • BLADE MATERIAL POLISHED CHROME ALLOY STEEL
  • HANDLE TYPE COMFORT GRIP
  • BLADE LENGTH 6 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number SDR-26
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver Set - 35-934 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Quick Change, Standard
View Details
Screwdriver - 24207 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Cabinet; Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 6.81 inch (173 mm)
View Details