Snap-on Industrial Brands Plier PL-48C

Description
6 3/8 INCH OVERALL LENGTH 6.375 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 7/8 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet
Description
6 3/8 INCH OVERALL LENGTH 6.375 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 7/8 INCH HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier PL-48C
6 3/8 INCH OVERALL LENGTH 6.375 OVERALL LENGTH - FRACTIONAL CUTTING APPLICATION PLASTIC HANDLE MATERIAL DIAGONAL JAW TYPE WILLIAMS[R] BRAND CUTTING BLADE LENGTH 7/8 INCH HANDLE STYLE DOUBLE DIPPED
  • 6 3/8 INCH OVERALL LENGTH
  • 6.375 OVERALL LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • WILLIAMS[R] BRAND
  • CUTTING BLADE LENGTH 7/8 INCH
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number PL-48C
Product Name Plier
Length 6.38 inch (162 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Plier - PL-204C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 7 inch (178 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details
Snap Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Snap Ring Pliers
Features Soft Handles (optional feature)
View Details