Snap-on Industrial Brands Hammer HPD-2

Description
13-7/8 INCH OVERALL LENGTH 10-3/4 INCH HANDLE LENGTH 1.82 LB WEIGHT 1.82 WEIGHT IN LB 2 FACE SIZE - FRACTIONAL 2 FACE SIZE - DECIMAL 2 INCH DIA FACE SIZE WILLIAMS. BRAND WEIGHT CLASS 2 LB WITH CUSHION GRIP SHOT LOADED HEAD FACE SIZE - DECIMAL - UOM IN WEIGHT IN LB - UOM LB HPD MODEL
Datasheet
Description
13-7/8 INCH OVERALL LENGTH 10-3/4 INCH HANDLE LENGTH 1.82 LB WEIGHT 1.82 WEIGHT IN LB 2 FACE SIZE - FRACTIONAL 2 FACE SIZE - DECIMAL 2 INCH DIA FACE SIZE WILLIAMS. BRAND WEIGHT CLASS 2 LB WITH CUSHION GRIP SHOT LOADED HEAD FACE SIZE - DECIMAL - UOM IN WEIGHT IN LB - UOM LB HPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hammer - HPD-2 - Snap-on Industrial Brands
Kenosha, WI, USA
Hammer
HPD-2
Hammer HPD-2
13-7/8 INCH OVERALL LENGTH 10-3/4 INCH HANDLE LENGTH 1.82 LB WEIGHT 1.82 WEIGHT IN LB 2 FACE SIZE - FRACTIONAL 2 FACE SIZE - DECIMAL 2 INCH DIA FACE SIZE WILLIAMS. BRAND WEIGHT CLASS 2 LB WITH CUSHION GRIP SHOT LOADED HEAD FACE SIZE - DECIMAL - UOM IN WEIGHT IN LB - UOM LB HPD MODEL
  • 13-7/8 INCH OVERALL LENGTH
  • 10-3/4 INCH HANDLE LENGTH
  • 1.82 LB WEIGHT
  • 1.82 WEIGHT IN LB
  • 2 FACE SIZE - FRACTIONAL
  • 2 FACE SIZE - DECIMAL
  • 2 INCH DIA FACE SIZE
  • WILLIAMS. BRAND
  • WEIGHT CLASS 2 LB
  • WITH CUSHION GRIP
  • SHOT LOADED HEAD
  • FACE SIZE - DECIMAL - UOM IN
  • WEIGHT IN LB - UOM LB
  • HPD MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hammers and Mallets
Product Number HPD-2
Product Name Hammer
Unlock Full Specs
to access all available technical data

Similar Products