Snap-on Industrial Brands Hole Saw 3832-56

Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/4 INCH DIAMETER 2.25 DIAMETER - DECIMAL 2-1/4 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
Datasheet
Description
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/4 INCH DIAMETER 2.25 DIAMETER - DECIMAL 2-1/4 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kenosha, WI, USA
Hole Saw
3832-56
Hole Saw 3832-56
CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/4 INCH DIAMETER 2.25 DIAMETER - DECIMAL 2-1/4 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 5/8 INCH-18 TPI DIAMETER - DECIMAL - UOM IN
  • CONSTANT PITCH TYPE
  • NON METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 2-1/4 INCH DIAMETER
  • 2.25 DIAMETER - DECIMAL
  • 2-1/4 DIAMETER - FRACTIONAL
  • NUMBER OF TEETH PER INCH 4
  • 1-1/2 INCH CUTTING DEPTH
  • MOUNTING SIZE 5/8 INCH-18 TPI
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drill Bits
Product Number 3832-56
Product Name Hole Saw
Product Drill
Units Fractional
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
#37 Carbide Jobber Drill with Composite Tip - 220-1040 #37 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714020-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details