HEX TYPE
3 1/2 INCH OVERALL LENGTH
3/4 INCH DRIVE END SIZE
0.75 DRIVE END SIZE - FRACTIONAL
19 BIT SIZE IN MM
19 MM BIT SIZE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.2
BIT SIZE IN MM - UOM MM
Snap-on Industrial Brands
Done
Datasheet
Description
HEX TYPE
3 1/2 INCH OVERALL LENGTH
3/4 INCH DRIVE END SIZE
0.75 DRIVE END SIZE - FRACTIONAL
19 BIT SIZE IN MM
19 MM BIT SIZE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.2
BIT SIZE IN MM - UOM MM
HEX TYPE
3 1/2 INCH OVERALL LENGTH
3/4 INCH DRIVE END SIZE
0.75 DRIVE END SIZE - FRACTIONAL
19 BIT SIZE IN MM
19 MM BIT SIZE
WILLIAMS[R] BRAND
APPLICABLE STANDARD ANSI B107.2
BIT SIZE IN MM - UOM MM