Snap-on Industrial Brands Drive Bit 35708

Description
HEX TYPE 1 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 8 BIT SIZE IN MM 8 MM BIT SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BIT SIZE IN MM - UOM MM
Datasheet
Description
HEX TYPE 1 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 8 BIT SIZE IN MM 8 MM BIT SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BIT SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35708 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35708
Drive Bit 35708
HEX TYPE 1 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE END SIZE 0.5 DRIVE END SIZE - FRACTIONAL 8 BIT SIZE IN MM 8 MM BIT SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.2 BIT SIZE IN MM - UOM MM
  • HEX TYPE
  • 1 1/2 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE END SIZE
  • 0.5 DRIVE END SIZE - FRACTIONAL
  • 8 BIT SIZE IN MM
  • 8 MM BIT SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.2
  • BIT SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35708
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 200-P3 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - SA-16LA - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
Drive Bit - 48-32-4461 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details