Snap-on Industrial Brands Drive Bit 35141

Description
SLOTTED TYPE 1 7/8 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 0.3125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 11/16 INCH
Datasheet
Description
SLOTTED TYPE 1 7/8 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 0.3125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 35141 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Bit
35141
Drive Bit 35141
SLOTTED TYPE 1 7/8 INCH OVERALL LENGTH 3/4 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 0.375 DRIVE END SIZE - FRACTIONAL 5/16 INCH BIT SIZE 0.3125 BIT SIZE - FRACTIONAL WILLIAMS[R] BRAND SOCKET LENGTH 1 3/16 INCH BIT LENGTH 11/16 INCH
  • SLOTTED TYPE
  • 1 7/8 INCH OVERALL LENGTH
  • 3/4 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 0.375 DRIVE END SIZE - FRACTIONAL
  • 5/16 INCH BIT SIZE
  • 0.3125 BIT SIZE - FRACTIONAL
  • WILLIAMS[R] BRAND
  • SOCKET LENGTH 1 3/16 INCH
  • BIT LENGTH 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Driver Bits
Product Number 35141
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit Set - 3797N - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - MA-4HBA - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
Drive Bit - 48-32-4763 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details