Snap-on Industrial Brands Drive Socket 32134

Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH
Datasheet
Description
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 32134 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
32134
Drive Socket 32134
6 POINT TYPE 1.75 INCH OVERALL LENGTH 1.4375 INCH OUTSIDE DIAMETER 40910 INCH DRIVE END SIZE 1.0625 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 31/32 INCH
  • 6 POINT TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.4375 INCH OUTSIDE DIAMETER
  • 40910 INCH DRIVE END SIZE
  • 1.0625 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 31/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 32134
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
1/2
Specs
Product Type Individual Socket
View Details
Drive Socket - 31516 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 16 mm
View Details