Snap-on Industrial Brands Drive Socket 31819

Description
12 POINT TYPE 2.5 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 3/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12 POINT TYPE 2.5 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 3/32 INCH SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 31819 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
31819
Drive Socket 31819
12 POINT TYPE 2.5 INCH OVERALL LENGTH 1 INCH OUTSIDE DIAMETER 40976 INCH DRIVE END SIZE 19 MM SOCKET END SIZE 19 SOCKET END SIZE IN MM WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.5 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 1 3/32 INCH SOCKET END SIZE IN MM - UOM MM
  • 12 POINT TYPE
  • 2.5 INCH OVERALL LENGTH
  • 1 INCH OUTSIDE DIAMETER
  • 40976 INCH DRIVE END SIZE
  • 19 MM SOCKET END SIZE
  • 19 SOCKET END SIZE IN MM
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.5
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 3/32 INCH
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 31819
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 31220 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41037 inch
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details