- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Drive Socket 30318

Description
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30318 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30318
Drive Socket 30318
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/32 INCH
  • 6 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 40972 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 41168 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 29/32 INCH
Supplier's Site Datasheet
Drive Socket - 30318 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30318
Drive Socket 30318
6 POINT TYPE 1.96875 INCH OVERALL LENGTH 40972 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 41168 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION DEEP BODY STYLE STRAIGHT SOCKET DEPTH 29/32 INCH
  • 6 POINT TYPE
  • 1.96875 INCH OVERALL LENGTH
  • 40972 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 41168 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION DEEP
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 29/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30318
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
 - 1230364 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 7 mm
Number of Points 12
View Details
Specs
Product Type Individual Socket
View Details