Snap-on Industrial Brands Drive Socket 30209

Description
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 11933 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 5/16 INCH
Datasheet
Description
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 11933 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30209 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30209
Drive Socket 30209
12 POINT TYPE 1 INCH OVERALL LENGTH 15/32 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 11933 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 5/16 INCH
  • 12 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 15/32 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 11933 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30209
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
1/2
Specs
Product Type Individual Socket
View Details
Drive Socket - 32226 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details