Snap-on Industrial Brands Drive Socket 30112

Description
6 POINT TYPE 1 INCH OVERALL LENGTH 41168 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/32 INCH
Datasheet
Description
6 POINT TYPE 1 INCH OVERALL LENGTH 41168 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 30112 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
30112
Drive Socket 30112
6 POINT TYPE 1 INCH OVERALL LENGTH 41168 INCH OUTSIDE DIAMETER 40912 INCH DRIVE END SIZE 40976 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE STRAIGHT SOCKET DEPTH 11/32 INCH
  • 6 POINT TYPE
  • 1 INCH OVERALL LENGTH
  • 41168 INCH OUTSIDE DIAMETER
  • 40912 INCH DRIVE END SIZE
  • 40976 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 11/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 30112
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 32434 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.06 inch
View Details