Snap-on Industrial Brands Plier 223D

Description
7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL 1 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet
Description
7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL 1 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 223D - Snap-on Industrial Brands
Kenosha, WI, USA
Plier
223D
Plier 223D
7 1/2 INCH OVERALL LENGTH 7.5 OVERALL LENGTH - FRACTIONAL 1 1/4 INCH CAPACITY PLASTIC HANDLE MATERIAL BAHCO[R] BRAND HANDLE STYLE DOUBLE DIPPED
  • 7 1/2 INCH OVERALL LENGTH
  • 7.5 OVERALL LENGTH - FRACTIONAL
  • 1 1/4 INCH CAPACITY
  • PLASTIC HANDLE MATERIAL
  • BAHCO[R] BRAND
  • HANDLE STYLE DOUBLE DIPPED
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Pliers
Product Number 223D
Product Name Plier
Length 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Plier - PL-1523C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; GROOVE JOINT
Length 12 inch (305 mm)
Jaw Length 0.7812 inch (19.84 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details