Snap-on Industrial Brands Drive Socket 16-644

Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 1/4 INCH OVERALL LENGTH 2 1/8 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD SAE BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH WEIGHT 1.75 LB 16 MODEL
Datasheet
Description
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 1/4 INCH OVERALL LENGTH 2 1/8 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD SAE BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH WEIGHT 1.75 LB 16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 16-644 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
16-644
Drive Socket 16-644
6 POINT TYPE ALLOY STEEL MATERIAL BLACK FINISH 3 1/4 INCH OVERALL LENGTH 2 1/8 INCH OUTSIDE DIAMETER FORGED HEAT TREATED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD SAE BODY STYLE STRAIGHT SOCKET DEPTH 1 1/16 INCH WEIGHT 1.75 LB 16 MODEL
  • 6 POINT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH
  • 3 1/4 INCH OVERALL LENGTH
  • 2 1/8 INCH OUTSIDE DIAMETER
  • FORGED HEAT TREATED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 3/8 SOCKET END SIZE - FRACTIONAL
  • 1 3/8 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD SAE
  • BODY STYLE STRAIGHT
  • SOCKET DEPTH 1 1/16 INCH
  • WEIGHT 1.75 LB
  • 16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number 16-644
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
60 - Sockets - 6010034 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 2
View Details
Drive Extension - 65722 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Socket Extension
Type Square Drive
View Details
2 suppliers