Transtector Systems, Inc. AC Surge Protector SPD SP PLUS Brick 277, 480 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS SP50-4803Y

Description
AC surge protector (also known as SPD or lightning protector) SP50-4803Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
Datasheet
Description
AC surge protector (also known as SPD or lightning protector) SP50-4803Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Surge Protector SPD SP PLUS Brick 277, 480 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS - SP50-4803Y - Transtector Systems, Inc.
Hayden Lake, ID, United States
AC Surge Protector SPD SP PLUS Brick 277, 480 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS
SP50-4803Y
AC Surge Protector SPD SP PLUS Brick 277, 480 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS SP50-4803Y
AC surge protector (also known as SPD or lightning protector) SP50-4803Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.

AC surge protector (also known as SPD or lightning protector) SP50-4803Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Surge Protective Devices (SPDs)
Product Number SP50-4803Y
Product Name AC Surge Protector SPD SP PLUS Brick 277, 480 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS
TVSS Signal Protection Three Phase
Mounting Wall/Panel
Standards CE Marking; UL; RoHS
Features Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data