DC surge protector (also known as SPD or lightning protector) 1101-1025 from Transtector is a NEMA 3R Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector DC surge protectors are available in stock with same day shipping.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | 1101-1025 |
| Product Name | DC Surge Protector SPD DC DEFENDER Outdoor Clamshell 48 Vdc, Full-Mode, 2.5 kA SASD NEMA 3R |
| TVSS Signal Protection | Dataline & DC Signal |
| Mounting | Wall/Panel |
| Connection | Screw Down Terminals |