John Crane, Inc. API 682/ISO 21049 Cartridge Seals Type 2609HTC/3609HTC

Description
The Type 2609HTC and Type 3609HTC are dependable API 682/ISO 21049 cartridge seals that utilize two impressive design innovations by incorporating high-temperature, corrosion-resistant (HTC) sealing and unique high-temperature, live-loaded (HTL) mating ring technology in dual tandem seal arrangements. This new design vastly enhances seal face stability over conventional designs and can extend your MTBR in many services. These seals have ID and OD pressure capability and can withstand reverse pressurization. The seals come with a pumping ring standard, and the bellows have an all Inconel metallurgy for sealing the harshest high-temperature corrosive fluids. The Type 2609HTC is a dual unpressurized rotating bellows cartridge Type C, Arrangement 2. The Type 3609HTC is a dual pressurized rotating bellows cartridge seal Type C, Arrangement 3. Ideal for hot hydrocarbon refinery services. Applications Process Pumps
Datasheet
Description
The Type 2609HTC and Type 3609HTC are dependable API 682/ISO 21049 cartridge seals that utilize two impressive design innovations by incorporating high-temperature, corrosion-resistant (HTC) sealing and unique high-temperature, live-loaded (HTL) mating ring technology in dual tandem seal arrangements. This new design vastly enhances seal face stability over conventional designs and can extend your MTBR in many services. These seals have ID and OD pressure capability and can withstand reverse pressurization. The seals come with a pumping ring standard, and the bellows have an all Inconel metallurgy for sealing the harshest high-temperature corrosive fluids. The Type 2609HTC is a dual unpressurized rotating bellows cartridge Type C, Arrangement 2. The Type 3609HTC is a dual pressurized rotating bellows cartridge seal Type C, Arrangement 3. Ideal for hot hydrocarbon refinery services. Applications Process Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
API 682/ISO 21049 Cartridge Seals - Type 2609HTC/3609HTC - John Crane, Inc.
Morton Grove, IL, USA
API 682/ISO 21049 Cartridge Seals
Type 2609HTC/3609HTC
API 682/ISO 21049 Cartridge Seals Type 2609HTC/3609HTC
The Type 2609HTC and Type 3609HTC are dependable API 682/ISO 21049 cartridge seals that utilize two impressive design innovations by incorporating high-temperature, corrosion-resistant (HTC) sealing and unique high-temperature, live-loaded (HTL) mating ring technology in dual tandem seal arrangements. This new design vastly enhances seal face stability over conventional designs and can extend your MTBR in many services. These seals have ID and OD pressure capability and can withstand reverse pressurization. The seals come with a pumping ring standard, and the bellows have an all Inconel metallurgy for sealing the harshest high-temperature corrosive fluids. The Type 2609HTC is a dual unpressurized rotating bellows cartridge Type C, Arrangement 2. The Type 3609HTC is a dual pressurized rotating bellows cartridge seal Type C, Arrangement 3. Ideal for hot hydrocarbon refinery services. Applications Process Pumps

The Type 2609HTC and Type 3609HTC are dependable API 682/ISO 21049 cartridge seals that utilize two impressive design innovations by incorporating high-temperature, corrosion-resistant (HTC) sealing and unique high-temperature, live-loaded (HTL) mating ring technology in dual tandem seal arrangements. This new design vastly enhances seal face stability over conventional designs and can extend your MTBR in many services.

These seals have ID and OD pressure capability and can withstand reverse pressurization. The seals come with a pumping ring standard, and the bellows have an all Inconel metallurgy for sealing the harshest high-temperature corrosive fluids. The Type 2609HTC is a dual unpressurized rotating bellows cartridge Type C, Arrangement 2. The Type 3609HTC is a dual pressurized rotating bellows cartridge seal Type C, Arrangement 3. Ideal for hot hydrocarbon refinery services.

Applications

  • Process Pumps
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 2609HTC/3609HTC
Product Name API 682/ISO 21049 Cartridge Seals
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump
Shaft Diameter 1.5 to 4.5 inch (38.1 to 114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Seals - Gulliver® - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Spring Element Single Spring
Seal Application Pump; Agitator or Mixer
View Details
Pneumatic Valve Rebuild Kit / Seal Kit -  - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Split Seal for Pulp and Paper Applications - EA Type-1 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details