John Crane, Inc. General-duty Elastomer Bellows Shaft Seal Type 21

Description
Our general-purpose Type 21 mechanical seal has become the industry standard for OEM designers. Automatic adjustment compensates for abnormal shaft-end play, run-out, primary ring wear and equipment tolerances. The Type 21 is ideal for use in centrifugal, rotary and turbine pumps, compressors, chillers and other rotary shaft equipment. It is also commonly used by the wastewater and water systems industries for applications such as waste treatment, potable water and HVAC. Applications Process Pumps Other Rotating Equipmen
Datasheet
Description
Our general-purpose Type 21 mechanical seal has become the industry standard for OEM designers. Automatic adjustment compensates for abnormal shaft-end play, run-out, primary ring wear and equipment tolerances. The Type 21 is ideal for use in centrifugal, rotary and turbine pumps, compressors, chillers and other rotary shaft equipment. It is also commonly used by the wastewater and water systems industries for applications such as waste treatment, potable water and HVAC. Applications Process Pumps Other Rotating Equipmen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-duty Elastomer Bellows Shaft Seal - Type 21 - John Crane, Inc.
Morton Grove, IL, USA
General-duty Elastomer Bellows Shaft Seal
Type 21
General-duty Elastomer Bellows Shaft Seal Type 21
Our general-purpose Type 21 mechanical seal has become the industry standard for OEM designers. Automatic adjustment compensates for abnormal shaft-end play, run-out, primary ring wear and equipment tolerances. The Type 21 is ideal for use in centrifugal, rotary and turbine pumps, compressors, chillers and other rotary shaft equipment. It is also commonly used by the wastewater and water systems industries for applications such as waste treatment, potable water and HVAC. Applications Process Pumps Other Rotating Equipmen

Our general-purpose Type 21 mechanical seal has become the industry standard for OEM designers.

Automatic adjustment compensates for abnormal shaft-end play, run-out, primary ring wear and equipment tolerances.

The Type 21 is ideal for use in centrifugal, rotary and turbine pumps, compressors, chillers and other rotary shaft equipment. It is also commonly used by the wastewater and water systems industries for applications such as waste treatment, potable water and HVAC.

Applications

  • Process Pumps
  • Other Rotating Equipmen
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 21
Product Name General-duty Elastomer Bellows Shaft Seal
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Seal Application Pump
Shaft Diameter 0.2500 to 4 inch (6.35 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Pneumatic Cylinder Repair / Seal Kit -  - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Multi-purpose Non-pusher Elastomer Bellows Seal - Type 2 - John Crane, Inc.
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Seal Application Pump
View Details