John Crane, Inc. Single Stationary Welded Metal Bellows API 682 Cartridge Seal Type C Type 1604HTC

Description
The Type 1604HTC is an API 682/ISO 21049 qualified single stationary bellows cartridge seal Type C, Arrangement 1. The Type 1604HTC incorporates all-Inconel HTC technology to reliably seal high-temperature corrosive fluids. The seal includes a segmented spring-loaded carbon throttle bushing for effective containment with a retained mating ring for vacuum service. The cartridge seal also incorporates a steam guide for effective use of a quench (steam) that helps eliminate coking problems often associated with hot hydrocarbon applications. The Type 1604HTC is able to handle higher-speed applications. Applications Process Pumps
Datasheet
Description
The Type 1604HTC is an API 682/ISO 21049 qualified single stationary bellows cartridge seal Type C, Arrangement 1. The Type 1604HTC incorporates all-Inconel HTC technology to reliably seal high-temperature corrosive fluids. The seal includes a segmented spring-loaded carbon throttle bushing for effective containment with a retained mating ring for vacuum service. The cartridge seal also incorporates a steam guide for effective use of a quench (steam) that helps eliminate coking problems often associated with hot hydrocarbon applications. The Type 1604HTC is able to handle higher-speed applications. Applications Process Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stationary Welded Metal Bellows API 682 Cartridge Seal Type C - Type 1604HTC - John Crane, Inc.
Morton Grove, IL, USA
Single Stationary Welded Metal Bellows API 682 Cartridge Seal Type C
Type 1604HTC
Single Stationary Welded Metal Bellows API 682 Cartridge Seal Type C Type 1604HTC
The Type 1604HTC is an API 682/ISO 21049 qualified single stationary bellows cartridge seal Type C, Arrangement 1. The Type 1604HTC incorporates all-Inconel HTC technology to reliably seal high-temperature corrosive fluids. The seal includes a segmented spring-loaded carbon throttle bushing for effective containment with a retained mating ring for vacuum service. The cartridge seal also incorporates a steam guide for effective use of a quench (steam) that helps eliminate coking problems often associated with hot hydrocarbon applications. The Type 1604HTC is able to handle higher-speed applications. Applications Process Pumps

The Type 1604HTC is an API 682/ISO 21049 qualified single stationary bellows cartridge seal Type C, Arrangement 1. The Type 1604HTC incorporates all-Inconel HTC technology to reliably seal high-temperature corrosive fluids. The seal includes a segmented spring-loaded carbon throttle bushing for effective containment with a retained mating ring for vacuum service. The cartridge seal also incorporates a steam guide for effective use of a quench (steam) that helps eliminate coking problems often associated with hot hydrocarbon applications. The Type 1604HTC is able to handle higher-speed applications.

Applications

  • Process Pumps
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 1604HTC
Product Name Single Stationary Welded Metal Bellows API 682 Cartridge Seal Type C
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump
Shaft Diameter 1.5 to 4.5 inch (38.1 to 114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Soft Face Mechanical Seal - OFS Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Spring Element Multi-spring
Shaft Speed 290 rpm
View Details
Pneumatic Valve Rebuild Kit / Seal Kit - 45055577 - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Low-pressure Elastomer Bellows Unitized Seal Head for Small-diameter Pumps - Type 6 - John Crane, Inc.
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Seal Application Pump
View Details