John Crane, Inc. Single Stationary API 682/ISO 21049 Metal Bellows Cartridge Seal Type C Type 1604

Description
The Type 1604 high-temperature, high-performance Type C, Arrangement 1, API 682/ISO 21049 qualified cartridge seal is designed for high-temperature applications such as hot hydrocarbons and crude oil fractionation products. The Type 1604 utilizes a stationary Inconel 718 welded metal bellows with flexible carbon graphite secondary seals. The stationary mounted metal bellows seal is able to handle higher shaft speeds. The Type 1604 utilizes a segmented spring-loaded carbon throttle bushing for effective containment and can come equipped with a retained mating ring for vacuum service. The Type 1604 is often supported by an API Plan 62 quench (steam) and a steam guide for effectively routing of the steam to the seal faces to help eliminate any coke build-up that could occur when sealing hot hydrocarbons. Applications Process Pumps
Datasheet
Description
The Type 1604 high-temperature, high-performance Type C, Arrangement 1, API 682/ISO 21049 qualified cartridge seal is designed for high-temperature applications such as hot hydrocarbons and crude oil fractionation products. The Type 1604 utilizes a stationary Inconel 718 welded metal bellows with flexible carbon graphite secondary seals. The stationary mounted metal bellows seal is able to handle higher shaft speeds. The Type 1604 utilizes a segmented spring-loaded carbon throttle bushing for effective containment and can come equipped with a retained mating ring for vacuum service. The Type 1604 is often supported by an API Plan 62 quench (steam) and a steam guide for effectively routing of the steam to the seal faces to help eliminate any coke build-up that could occur when sealing hot hydrocarbons. Applications Process Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stationary API 682/ISO 21049 Metal Bellows Cartridge Seal Type C - Type 1604 - John Crane, Inc.
Morton Grove, IL, USA
Single Stationary API 682/ISO 21049 Metal Bellows Cartridge Seal Type C
Type 1604
Single Stationary API 682/ISO 21049 Metal Bellows Cartridge Seal Type C Type 1604
The Type 1604 high-temperature, high-performance Type C, Arrangement 1, API 682/ISO 21049 qualified cartridge seal is designed for high-temperature applications such as hot hydrocarbons and crude oil fractionation products. The Type 1604 utilizes a stationary Inconel 718 welded metal bellows with flexible carbon graphite secondary seals. The stationary mounted metal bellows seal is able to handle higher shaft speeds. The Type 1604 utilizes a segmented spring-loaded carbon throttle bushing for effective containment and can come equipped with a retained mating ring for vacuum service. The Type 1604 is often supported by an API Plan 62 quench (steam) and a steam guide for effectively routing of the steam to the seal faces to help eliminate any coke build-up that could occur when sealing hot hydrocarbons. Applications Process Pumps

The Type 1604 high-temperature, high-performance Type C, Arrangement 1, API 682/ISO 21049 qualified cartridge seal is designed for high-temperature applications such as hot hydrocarbons and crude oil fractionation products. The Type 1604 utilizes a stationary Inconel 718 welded metal bellows with flexible carbon graphite secondary seals. The stationary mounted metal bellows seal is able to handle higher shaft speeds. The Type 1604 utilizes a segmented spring-loaded carbon throttle bushing for effective containment and can come equipped with a retained mating ring for vacuum service. The Type 1604 is often supported by an API Plan 62 quench (steam) and a steam guide for effectively routing of the steam to the seal faces to help eliminate any coke build-up that could occur when sealing hot hydrocarbons.

Applications

  • Process Pumps
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 1604
Product Name Single Stationary API 682/ISO 21049 Metal Bellows Cartridge Seal Type C
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump
Shaft Diameter 1.5 to 4.5 inch (38.1 to 114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Pneumatic Cylinder Repair / Seal Kit -  - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Unitized Elastomer Bellows Seal - Type 502 - John Crane, Inc.
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Seal Application Pump
View Details