Smith-Victor Corporation BH5: METAL ALLOY BALL HEAD, 26 LB. CAPACITY 700346

Description
BH5 METAL ALLOY BALL HEAD, 26 LB. CAPACITY NEW!
Description
BH5 METAL ALLOY BALL HEAD, 26 LB. CAPACITY NEW!

Suppliers

Company
Product
Description
Supplier Links
BH5: METAL ALLOY BALL HEAD, 26 LB. CAPACITY - 700346 - Smith-Victor Corporation
Bartlett, IL, USA
BH5: METAL ALLOY BALL HEAD, 26 LB. CAPACITY
700346
BH5: METAL ALLOY BALL HEAD, 26 LB. CAPACITY 700346
BH5 METAL ALLOY BALL HEAD, 26 LB. CAPACITY NEW!

BH5
METAL ALLOY BALL HEAD, 26 LB. CAPACITY

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700346
Product Name BH5: METAL ALLOY BALL HEAD, 26 LB. CAPACITY
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
DOLLYPOD V: WHEELED TRIPOD WITH PRO-5 3-WAY HEAD - 700000 - Smith-Victor Corporation
Specs
Type Tripod
Height 6.08 ft (18.54 dm)
Material Steel
View Details
BigRed 3-Ton Jack Stands - T43002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9375 to 1.4 ft (2.86 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details