Smith-Victor Corporation P920: PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE 700190

Description
P920 PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE
Description
P920 PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE

Suppliers

Company
Product
Description
Supplier Links
P920: PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE - 700190 - Smith-Victor Corporation
Bartlett, IL, USA
P920: PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE
700190
P920: PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE 700190
P920 PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE

P920
PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700190
Product Name P920: PINNACLE 3-WAY PANHEAD AND HEAVY-DUTY BASE
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Indicator Stand with Delta Base - 2300 - Mahr Inc.
Specs
Type Stand
Height 1.41 ft (4.3 dm)
View Details
TITAN 3000: IMPERIAL DELUXE TRIPOD WITH LARGE 2-WAY FLUID HEAD - 700105 - Smith-Victor Corporation
Specs
Type Tripod
Height 6.33 ft (19.3 dm)
Features Adjustable Height or Length
View Details