Smith-Victor Corporation P820: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE 700175

Description
P820 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE
Description
P820 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE

Suppliers

Company
Product
Description
Supplier Links
P820: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE - 700175 - Smith-Victor Corporation
Bartlett, IL, USA
P820: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE
700175
P820: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE 700175
P820 PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE

P820
PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700175
Product Name P820: PINNACLE 2-WAY FLUID-EFFECT PANHEAD AND HEAVY-DUTY BASE
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BH2: METAL ALLOY BALL HEAD, 18 LB. CAPACITY - 700337 - Smith-Victor Corporation
Specs
Type Tripod
Capacity 18 lbs (8.16 kg)
Features Swing / Tilt
View Details
ES Series, Stainless Steel NSF Listed Equipment Stand - 4ES-3048 - AERO Manufacturing Company
Specs
Type Equipment Stand
Height 2.5 ft (7.62 dm)
Material Steel - Stainless
View Details