Smith-Victor Corporation DOLLYPOD IV: WHEELED TRIPOD WITH PRO-4 3-WAY HEAD 700001

Description
DOLLYPOD IV WHEELED TRIPOD WITH PRO-4 3-WAY HEAD IMPROVED!
Description
DOLLYPOD IV WHEELED TRIPOD WITH PRO-4 3-WAY HEAD IMPROVED!

Suppliers

Company
Product
Description
Supplier Links
DOLLYPOD IV: WHEELED TRIPOD WITH PRO-4 3-WAY HEAD - 700001 - Smith-Victor Corporation
Bartlett, IL, USA
DOLLYPOD IV: WHEELED TRIPOD WITH PRO-4 3-WAY HEAD
700001
DOLLYPOD IV: WHEELED TRIPOD WITH PRO-4 3-WAY HEAD 700001
DOLLYPOD IV WHEELED TRIPOD WITH PRO-4 3-WAY HEAD IMPROVED!

DOLLYPOD IV
WHEELED TRIPOD WITH PRO-4 3-WAY HEAD

IMPROVED!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700001
Product Name DOLLYPOD IV: WHEELED TRIPOD WITH PRO-4 3-WAY HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
 - 3H30M11B07 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Stand
Height 0.7917 to 1.02 ft (2.41 to 3.11 dm)
Capacity 3000 lbs (1361 kg)
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details