Smith-Victor Corporation HEAVY DUTY PORT-A-BOOM: COMPLETE HEAVY DUTY BOOM STAND ON WHEELS 401446

Description
HEAVY DUTY PORT-A-BOOM COMPLETE HEAVY DUTY BOOM STAND ON WHEELS
Description
HEAVY DUTY PORT-A-BOOM COMPLETE HEAVY DUTY BOOM STAND ON WHEELS

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY PORT-A-BOOM: COMPLETE HEAVY DUTY BOOM STAND ON WHEELS - 401446 - Smith-Victor Corporation
Bartlett, IL, USA
HEAVY DUTY PORT-A-BOOM: COMPLETE HEAVY DUTY BOOM STAND ON WHEELS
401446
HEAVY DUTY PORT-A-BOOM: COMPLETE HEAVY DUTY BOOM STAND ON WHEELS 401446
HEAVY DUTY PORT-A-BOOM COMPLETE HEAVY DUTY BOOM STAND ON WHEELS

HEAVY DUTY PORT-A-BOOM
COMPLETE HEAVY DUTY BOOM STAND ON WHEELS

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401446
Product Name HEAVY DUTY PORT-A-BOOM: COMPLETE HEAVY DUTY BOOM STAND ON WHEELS
Type Boom-Arms
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
V-support Anvils in Pairs - 818 PE - Mahr Inc.
Specs
Type Stand
Height 0.1640 to 0.3281 ft (0.5000 to 1 dm)
View Details
TB330: SMALL TRIPOD BAG - 701218 - Smith-Victor Corporation
Smith-Victor Corporation
Specs
Type Tripod
View Details