Smith-Victor Corporation RAVEN RS8: 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP 401291

Description
RAVEN RS8 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
Description
RAVEN RS8 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

Suppliers

Company
Product
Description
Supplier Links
RAVEN RS8: 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP - 401291 - Smith-Victor Corporation
Bartlett, IL, USA
RAVEN RS8: 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
401291
RAVEN RS8: 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP 401291
RAVEN RS8 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

RAVEN RS8
8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401291
Product Name RAVEN RS8: 8 FT. ALUMINUM LIGHT STAND WITH 5/8 IN. TOP
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
MINIPOD: 4 IN. TABLETOP MINI TRIPOD - 700210 - Smith-Victor Corporation
Specs
Type Tripod
View Details
BigRed 3-Ton Double Locking Jack Stands - T43002A - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9688 to 1.4 ft (2.95 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details