Smith-Victor Corporation MB110: MINI-BOOM 401289

Description
MB110 MINI-BOOM
Description
MB110 MINI-BOOM

Suppliers

Company
Product
Description
Supplier Links
MB110: MINI-BOOM - 401289 - Smith-Victor Corporation
Bartlett, IL, USA
MB110: MINI-BOOM
401289
MB110: MINI-BOOM 401289
MB110 MINI-BOOM

MB110
MINI-BOOM

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401289
Product Name MB110: MINI-BOOM
Type Boom-Arms
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Specs
Type Jack Stand
Capacity 3000 lbs (1361 kg)
View Details
TITAN 3000: IMPERIAL DELUXE TRIPOD WITH LARGE 2-WAY FLUID HEAD - 700105 - Smith-Victor Corporation
Specs
Type Tripod
Height 6.33 ft (19.3 dm)
Features Adjustable Height or Length
View Details